The 101C series is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications, operating from -55 °C to +105 °C with a rated voltage range of 7.5 to 250 Vdc. This part has a capacitance of 120,000 µF at 30 Vdc, a capacitance tolerance of -10% +50%, a maximum ESR of 4.7 mΩ at 120 Hz, and a maximum ripple current of 40.0 A at 85 °C. It features a 2 1/2 inch diameter and 4 1/8 inch length with a 1.125 inch stud terminal. The capacitor supports a 5,000-hour load life at 105 °C with full load and exhibits ≤3:1 impedance ratio from -55 °C to +25 °C. Thermal-Pak™ extended cathode construction ensures heat dissipation in all orientations. All variants share these ratings and construction features.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C124U030CC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |