CD17FD161JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has a case size of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor supports a typical dissipation factor of 0.0005, a minimum dV/dt of 100,000 V/μs, and operates across a temperature range of -55 °C to +150 °C. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and features ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.
Datasheet Summary Powered by GS/AI
CD17FD161JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has a case size of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, and 0.190 in (4.8 mm) thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor supports a typical dissipation factor of 0.0005, a minimum dV/dt of 100,000 V/μs, and operates across a temperature range of -55 °C to +150 °C. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and features ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.