CD16FD222JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 2200 pF and a voltage rating of 500 Vdc. It measures 0.47 in (11.9 mm) in length, 0.52 in (13.2 mm) in height, and 0.25 in (6.4 mm) in thickness. The part handles a peak current of 440 A and supports continuous RMS currents up to 4.5 A at 5 MHz and 9.0 A at 100 kHz. It operates from -55 °C to +150 °C, has a tolerance of ±5%, and maintains low impedance to 1 GHz with flat insertion loss within ±0.2 dB. The capacitor supports dV/dt up to 275,000 V/μs and is built for unlimited pulse endurance at that rate.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2200pF Mica Capacitor 500V Radial
CAP MICA 2200PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD222JO3F | 2002-CD16FD222JO3F | CD16FD222JO3F | 338-2998-ND | CD16FD222JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |