CD16FD182JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 1800 pF, a voltage rating of 500 Vdc, and a maximum peak current of 360 amps. It measures 0.47 inches in length, 0.52 inches in height, and 0.25 inches in thickness. The capacitor supports a continuous RMS current of 3.4 A at 1 MHz and 4.1 A at 5 MHz at 85°C, with a dV/dt capability up to 275,000 V/μs. Its operating temperature range is -55 °C to +150 °C, and it has a capacitance tolerance of ±5%. The device exhibits low ESR and flat insertion loss to 1 GHz, with high Q at UHF/VHF frequencies.
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
1800pF Mica Capacitor 500V Radial
CAP MICA 1800PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD182JO3F | 2002-CD16FD182JO3F | CD16FD182JO3F-ND | CD16FD182JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0018 microF | 0.0018 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |