The 101C series is a low-ESR aluminum electrolytic capacitor designed for wide-temperature operation from -55 °C to 105 °C, with rated voltages from 7.5 to 250 Vdc and capacitances up to 1.5 F. It features a Thermal-Pak™ extended cathode construction for improved heat dissipation, a 5,000-hour load life at 105 °C, and ESR values as low as 2.5 mΩ. The part 101C104U030CJ2D belongs to the 3 inch diameter, stud-mount variant with a 2 1/2 inch case length, a capacitance of 100,000 µF, a tolerance of -10% to +50%, and a voltage rating of 30 Vdc. It has a maximum ESR of 5.7 mΩ at 120 Hz and a ripple current rating of 34.6 A at 85 °C. Terminal style is high current stud (D), and the can style is standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C104U030CJ2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |