The BLS405K701H222 is a DC-link capacitor for harsh environments, rated for 700 Vdc and 125°C operation, with a capacitance of 4 µF and a capacitance tolerance of ±10%. It features a self-healing construction, low dissipation factor (≤0.002 at 1 kHz), and high ripple current capability of 7.2 A. The component has a thermal resistance of 31.3 °C/W and an ESL of 16 nH, with an ESR of 12.3 mΩ at 10 kHz. It is housed in a UL94V-0 plastic case with tin-coated copper wire leads and measures 32 mm in length, 24.5 mm in height, and 13 mm in thickness, with a 27.5 mm lead pitch. The device is AEC-Q200 qualified and withstands 85°C/85% RH for 2000 hours at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
4UF 700VDC 32X24.5X13MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS405K701H222 | 338-BLS405K701H222-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 4 microF | 4 microF |