The 105PPA202K is an axial lead, high voltage, high dv/dt film capacitor designed for power electronics applications such as inverters, converters, and snubber circuits. It has a DC voltage rating of 2000 V, a capacitance of 1 µF, a maximum RMS ripple current of 14 A at 70°C, and an ESR of 3.3 mΩ at 100 kHz and 25°C. The component measures 39 mm in length and 55 mm in diameter, with a polypropylene dielectric and double metallized film construction. It operates from -55°C to +85°C, has a dissipation factor of 0.001 at 1 kHz and 25°C, and a self-inductance of less than 1 nH per mm of body and lead length. The capacitor meets UL 501 and UL94V0 flame retardancy standards and has a life expectancy of 100,000 hours at VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 1µF 2000V
1µF Film Capacitor 630V 2000V (2kV) Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 2KVDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105PPA202K | 2002-105PPA202K | 105PPA202K-ND | 105PPA202K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |