The 106LC5700K5PM8 is a self-healing polypropylene film capacitor rated for 500 kVAR at 700 VAC, with a capacitance of 10 μF and a maximum RMS current of 1000 A at 100 kHz. It has a maximum ESR of 0.6 mΩ at 25°C, a self-inductance of less than 3 nH, and operates with a maximum core temperature of +85°C. The surface temperature limit is +45°C, above which the KVAR rating decreases by 2.25% per °C. The capacitor is flame retardant to UL94V0 and mounted in a rectangular package measuring 54 mm in height, 100 mm in width, and 100 mm in length with a 5PM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 10µF
CAP FILM 10UF 10% 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 106LC5700K5PM8 | 106LC5700K5PM8 | 1572-1613-ND | 2002-106LC5700K5PM8 | 106LC5700K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |