The BLS117K701R514 is a 110 µF, 700 Vdc DC-link capacitor rated for operation from -55°C to 125°C, with a 2000-hour test life at 85°C and 85% relative humidity under rated voltage. It is AEC-Q200 qualified and features a UL94V-0 plastic case with epoxy fill, tin-coated copper wire terminals, and a through-hole mounting configuration. The part measures 57.5 mm in length, 65 mm in height, 45 mm in thickness, with a 52.5 mm lead pitch and 20.3 mm lateral lead spacing, and has an ESR of 2.6 mΩ at 10 kHz, an RMS ripple current of 38.7 A at 70°C, and a peak current capability of 2200 A. The capacitance tolerance is ±10% at 25°C, and the dissipation factor is ≤0.003 at 1 kHz.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 700VDC 57.5X65X45MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS117K701R514 | 338-BLS117K701R514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 110 microF | 110 microF |