The 102PPB202K is a metallized polypropylene film capacitor designed for high voltage pulse and snubber applications, with a rated DC voltage of 2000 V and a capacitance of 0.001 µF. It features a radial leaded configuration with tinned copper leads, operates within a temperature range of -55°C to +105°C, and uses flame-retardant epoxy resin (UL 94V-0) in a plastic case. The capacitor has a self-inductance of less than 1 nano-Henry per mm of lead spacing, an insulation resistance of at least 30,000 MΩ×µF at 25°C, and a capacitance tolerance of ±10% at 1 kHz and 25°C. Dimensions are 18×11×5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 1000PF 10% 2KVDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 102PPB202K | 102PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |