The 103MKP275KC is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a peak voltage capability under 1200 V. It has a capacitance of 0.01 µF, a maximum dissipation factor of 0.1% at 1 kHz and 20°C, and an insulation resistance exceeding 30,000 MΩ at 100 VDC. The part is packaged in a flame-retardant plastic case with lead-free tinned leads, measures 10 mm × 8 mm × 4 mm, and has a lead spacing of 7.5 mm. It complies with UL 60384-14, CSA E60384-1, EN 60384-14, and CQC GB/T14472-1998 standards. Operating temperature ranges from -40°C to +110°C, and it meets impulse voltage requirements for capacitances under 1 µF with a peak of 2.5 kVDC.
X2 And Arc Suppression
10000pF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.01µF
CAP FILM 10000PF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103MKP275KC | 103MKP275KC-ND | 2002-103MKP275KC | 103MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |