The 104PPB202K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits in power semiconductor systems. It has a rated DC voltage of 2000 V, a capacitance of 0.1 µF, and radial leads with a lead spacing of 22.5 mm and a lead diameter of 0.8 mm. Its dimensions are 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 30,000 MΩ×µF. The case is made of flame-retardant epoxy resin compliant with UL 94V-0. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.1UF 10% 2KVDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPB202K | 104PPB202K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |