The BLS117K601R424 is a 110 µF DC-link capacitor rated for 600 Vdc, operating from -55°C to 125°C, with AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH. It features a 57.5 mm length, 65 mm height, 35 mm thickness, 52.5 mm lead pitch, 20.3 mm P1 spacing, and 1.2 mm terminal diameter with two leads. The capacitor has a typical ESR of 3.0 mΩ at 10 kHz and 70°C, an ESL of 18 nH, a peak current rating of 2200 A, and a dv/dt capability of 20 V/µs. The case is UL94V-0 plastic with UL94V-0 epoxy fill and tin-coated copper wires.
Power Film Dc Applications / Dc Link Capacitors / Box
110UF 600VDC 57.5X65X35MM LS=52.
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS117K601R424 | 338-BLS117K601R424-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 110 microF | 110 microF |