Cornell DubilierFilm Paper Film Capacitors105MTB063KE
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 11mm
Length: 18mm
Thickness: 5mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105MTB063KE is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 1 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a physical size of 18 mm in length, 11 mm in height, and 5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C, and it meets the UL94V-1 flammability rating for its plastic box and UL94V-0 for its epoxy resin coating. The part has a maximum dissipation factor of 1.0% at 1 kHz and exhibits self-healing properties. The dv/dt rating is 3 V/µs. It is terminated with lead-free tinned leads and is designed for general purpose coupling, bypass, and blocking applications.
Datasheet Summary Powered by GS/AI
The 105MTB063KE is a metallized polyester radial lead box capacitor rated for 63V DC and 40V AC, with a capacitance of 1 µF and a capacitance tolerance of ±10% at 1 kHz and 25°C. It has a physical size of 18 mm in length, 11 mm in height, and 5 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C, and it meets the UL94V-1 flammability rating for its plastic box and UL94V-0 for its epoxy resin coating. The part has a maximum dissipation factor of 1.0% at 1 kHz and exhibits self-healing properties. The dv/dt rating is 3 V/µs. It is terminated with lead-free tinned leads and is designed for general purpose coupling, bypass, and blocking applications.