The 105HC3600K4TM6 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 300 and a capacitance tolerance of ±10%. It operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating must be derated by 2.25% per °C. The component has a maximum ESR of 0.5 mΩ at 100 kHz and a self-inductance of less than 5 nH. It meets UL94V0 flame retardant standards and is mounted in a rectangular package with dimensions of 30.2 mm × 60 mm × 60 mm, featuring a 4TM6 terminal style.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
High Power Resonant Capacitors 1µF
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1UF 10% 600VAC CHAS MT
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105HC3600K4TM6 | 2002-105HC3600K4TM6 | 105HC3600K4TM6-ND | 105HC3600K4TM6 | 105HC3600K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |