The 104PPA850K is an axial lead, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 850 V, a capacitance of 0.1 µF, and a maximum RMS ripple current of 1200 mA at 25°C and 900 mA at 70°C. The part measures 13 mm in diameter by 29 mm in length and features double metallized polypropylene construction with flame-retardant epoxy resin coating. It operates over a temperature range of -55°C to +85°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dissipation factor of ≤0.06% at 1 kHz and 25°C. Insulation resistance is ≥30,000 MΩ·µF at 25°C with <70% RH. Self-inductance is less than 1 nH per mm of lead spacing.life expectancy is 100,000 hours at rated DC voltage and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 0.1µF 850V
0.1µF Film Capacitor 500V 850V Polypropylene (PP), Metallized Axial
CAP FILM 0.1UF 10% 850VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPA850K | 2002-104PPA850K | 1572-1244-ND | 104PPA850K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |