Metallized Polypropylene Film Capacitors, Axial Leaded for Switching Circuits 10µF 250V
10µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Axial
Metallized Polypropylene Film Capacitors for Switching Circuits|•Switching capacitor for industrial controls|•Motor speed control|•SMPS|•High end audio|•Resonant circuits|•Induction heaters|•High frequency electronic ballasts
CAP FILM 10UF 10% 250VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-106PHC250K | 1572-1033-ND | 106PHC250K | 106PHC250K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |