The 104PPA122KG is an axial lead polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC working voltage of 1200 V, a capacitance of 0.1 µF, and a maximum RMS ripple current of 5 A at 25°C. The capacitor features a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -55°C to +85°C and meets UL 501 and UL94V0 flame retardancy standards. Its dimensions are 16 mm in diameter and 29 mm in length.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPA122KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |