Cornell Dubilier Film Paper Film Capacitors 103PSB302K2H

Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 54 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 54 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 103PSB302K2H is a radial lead film capacitor designed for high pulse and high current applications, with a rated DC voltage of 3000 V, a capacitance of 0.01 µF, and a maximum dv/dt of 4350 V/µs. It has a typical ESR of 54 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 2.5 A at +70°C. The component measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and the capacitor operates from -40°C to +100°C with a capacitance tolerance of ±10%. The dielectric is polypropylene with double metallized film construction and internal series connections.

Datasheet Summary
Powered by GS/AI

The 103PSB302K2H is a radial lead film capacitor designed for high pulse and high current applications, with a rated DC voltage of 3000 V, a capacitance of 0.01 µF, and a maximum dv/dt of 4350 V/µs. It has a typical ESR of 54 mΩ at 100 kHz and 25°C, and a maximum RMS ripple current of 2.5 A at +70°C. The component measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with 2 leads spaced 27.5 mm apart and a lead diameter of 0.8 mm. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and the capacitor operates from -40°C to +100°C with a capacitance tolerance of ±10%. The dielectric is polypropylene with double metallized film construction and internal series connections.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 103PSB302K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
103PSB302K2H
Film Paper Film Capacitors 103PSB302K2H
For New Design: Yes Capacitance: 10 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 54 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 10 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 4350
  • ESR: 54 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 103PSB302K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
103PSB302K2H
Capacitors - Film Capacitors 103PSB302K2H
CAP FILM 10000PF 10% 3KVDC RAD

CAP FILM 10000PF 10% 3KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 103PSB302K2H 103PSB302K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 105PPA122KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors - Film Capacitors - 106PHB400K4J - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details