The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3-inch diameter, 4 1/8-inch length, and a stud-mount terminal with a M12 thread. It has a capacitance of 290 µF, a rated voltage of 16 Vdc, an ESR of 4.5 mΩ at 25 °C, and a ripple current rating of 42.3 A at 85 °C. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. Its Thermal-Pak™ construction ensures consistent heat dissipation in all mounting orientations.
Datasheet Summary Powered by GS/AI
The Type 101C aluminum electrolytic capacitor is a low-ESR, wide-temperature-grade component designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 3-inch diameter, 4 1/8-inch length, and a stud-mount terminal with a M12 thread. It has a capacitance of 290 µF, a rated voltage of 16 Vdc, an ESR of 4.5 mΩ at 25 °C, and a ripple current rating of 42.3 A at 85 °C. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains over 90% capacitance at -40 °C. Its Thermal-Pak™ construction ensures consistent heat dissipation in all mounting orientations.