The 101C154U030CD2D is a screw-terminal aluminum electrolytic capacitor with a capacitance of 150,000 µF, a rated voltage of 30 Vdc, an ESR of 4.3 mΩ at 120 Hz, and a ripple current rating of 43.4 A at 85 °C. It operates from -55 °C to 105 °C, has a 5,000-hour load life at full rating, and features Thermal-Pak™ extended cathode construction. The case measures 2.5 inches in diameter and 4.625 inches in length, with a 0.875-inch mounting stud. Capacitance tolerance is -10% to +50%, and leakage current is ≤1.5 √CV µA with a 4 mA maximum.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C154U030CD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |