The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications with extended temperature performance from -55 °C to +105 °C. It features a stud terminal, thermal-Pak™ extended cathode construction for efficient heat dissipation, and a 5,000-hour load life at 105 °C. The part 101C254U010EE2B has a capacitance of 250,000 µF, a rated voltage of 10 Vdc, a maximum ESR of 8.0 mΩ at 120 Hz, and a ripple current rating of 26.7 A at 85 °C. Its case size is 1 3/4 inches in diameter by 5 1/8 inches in length. Capacitance tolerance is -10% to +75%, and leakage current is limited to 1.5√CV µA with a 4 mA maximum. The capacitor meets endurance and shelf life tests per its specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C254U010EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |