Cornell Dubilier Aluminum Electrolytic Capacitors 227AVD016MEL

Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.36Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.36Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 227AVD016MEL-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
227AVD016MEL-ND
Aluminum Electrolytic Capacitors 227AVD016MEL-ND
220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.36Ohm @ 120Hz 2000 Hrs @ 105°C

220µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 1.36Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 227AVD016MEL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
227AVD016MEL
Capacitors - Aluminum Electrolytic Capacitors 227AVD016MEL
CAP ALUM 220UF 20% 16V SMD

CAP ALUM 220UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 227AVD016MEL-ND 227AVD016MEL
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 101C133U020AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers