The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with full performance down to -55 °C. It has a case code DC2D, indicating a 3-inch diameter, 4 1/8-inch length, stud terminal, and high current can style. The part operates at 25 Vdc, with a capacitance of 220,000 µF, a maximum ESR of 4.8 mΩ at 25 °C, and a ripple current rating of 44.1 A at 85 °C. Its thermal design includes an extended cathode foil for efficient heat dissipation, and it meets a 5,000-hour load life rating at 105 °C. Operating temperature range is -55 °C to +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C224U025DC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |