The 158SML6R3M is a surface-mount aluminum electrolytic capacitor in the SML series, rated for 6.3 V DC with a capacitance of 1500 µF. It has a maximum ESR of 0.3095 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 750 mA at 85°C and 120 Hz. The package dimensions are 10 mm in diameter and 10.5 mm in length. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20%. The capacitor meets a 2000-hour load life specification at 85°C with rated voltage, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
Smt Aluminum Electroytic
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +85 °C General Purpose Surface Mount
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 158SML6R3M | 1572-158SML6R3MTR-ND | 2002-158SML6R3M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1500 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |