The Type 101C is a wide-temperature, low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part features a 2 in diameter and 4 1/8 in length, with a stud terminal and standard can style. It has a rated voltage of 30 Vdc, capacitance of 75,000 µF, ESR of 6.3 mΩ at 120 Hz, and ripple current capacity of 30.1 A at 85 °C. It meets a 5,000 hour load life test at 105 °C and maintains over 90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C753U030BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |