Cornell Dubilier Aluminum Electrolytic 101C393U025EH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C393U025EH2B is a 39,000 µF, 25 Vdc variant with a capacitance tolerance of -10% +75%, a maximum ESR of 18.3 mΩ at 25 °C, and a ripple current rating of 13.9 A at 85 °C. It has a case size of 1 3/4 inch diameter by 2 5/8 inch length, uses a high post terminal, and is insulated with a PVC sleeve and polypropylene end disk. The capacitor meets a 5,000-hour load life test at 105 °C and full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation in all mounting orientations. The part 101C393U025EH2B is a 39,000 µF, 25 Vdc variant with a capacitance tolerance of -10% +75%, a maximum ESR of 18.3 mΩ at 25 °C, and a ripple current rating of 13.9 A at 85 °C. It has a case size of 1 3/4 inch diameter by 2 5/8 inch length, uses a high post terminal, and is insulated with a PVC sleeve and polypropylene end disk. The capacitor meets a 5,000-hour load life test at 105 °C and full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C393U025EH2B
Aluminum Electrolytic 101C393U025EH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C393U025EH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C354U7R5BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details