Cornell Dubilier Aluminum Electrolytic 101C394U7R5DB2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud-mount termination with a 3-inch diameter and 3.125-inch length, rated for 200 Vdc and 390 µF capacitance with a tolerance of -10% to +50%. ESR is 7.1 mΩ at 25 °C and ripple current is 33.1 A at 85 °C. The insulating sleeve is PVC with a polypropylene end disk, and the case style is high-current with a standard stud. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It features a stud-mount termination with a 3-inch diameter and 3.125-inch length, rated for 200 Vdc and 390 µF capacitance with a tolerance of -10% to +50%. ESR is 7.1 mΩ at 25 °C and ripple current is 33.1 A at 85 °C. The insulating sleeve is PVC with a polypropylene end disk, and the case style is high-current with a standard stud. The capacitor meets a 5,000-hour endurance life test at 105 °C and full load.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C394U7R5DB2D
Aluminum Electrolytic 101C394U7R5DB2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C394U7R5DB2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers