Cornell Dubilier Film Paper Film Capacitors 104PSB122K2H

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 10.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 10.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PSB122K2H is a radial lead, high-current, low-ESR film capacitor with 0.1 µF capacitance and a 1200 V DC rating. It has a maximum dV/dt of 1500 V/µs and a typical ESR of 10.6 mΩ at 100 kHz and +25°C. The case measures 32 mm × 20 mm × 11 mm, with 27.5 mm lead spacing and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ at 100 VDC, and self-inductance is under 1 nH per mm of lead spacing. The part is rated for 30,000 hours at rated AC voltage.

Datasheet Summary
Powered by GS/AI

The 104PSB122K2H is a radial lead, high-current, low-ESR film capacitor with 0.1 µF capacitance and a 1200 V DC rating. It has a maximum dV/dt of 1500 V/µs and a typical ESR of 10.6 mΩ at 100 kHz and +25°C. The case measures 32 mm × 20 mm × 11 mm, with 27.5 mm lead spacing and 0.8 mm lead diameter. Constructed with double metallized polypropylene film and flame-retardant epoxy resin (UL94V-0), it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, insulation resistance exceeds 30 GΩ at 100 VDC, and self-inductance is under 1 nH per mm of lead spacing. The part is rated for 30,000 hours at rated AC voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PSB122K2H
Film Paper Film Capacitors 104PSB122K2H
For New Design: Yes Capacitance: 100 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 10.6 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1500
  • ESR: 10.6 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PSB122K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PSB122K2H
Capacitors - Film Capacitors 104PSB122K2H
CAP FILM 0.1UF 10% 1.2KVDC RAD

CAP FILM 0.1UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PSB122K2H 104PSB122K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details