Cornell DubilierFilm Paper Film Capacitors105RSB252K4R
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: —
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: —
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 105RSB252K4R is a radial lead film capacitor for high pulse and rms current applications, with a 2500 V DC rating and operating temperature range of -40°C to +85°C. It has a capacitance of 1 µF, a maximum dv/dt of 930 V/µs, and an RMS ripple current of 25 A at 100 kHz and +25°C. The typical ESR is 4.4 mΩ at 100 kHz. The case measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a 20.3 mm lead spacing and four terminals. Constructed with metallized polypropylene film and internal series connections, it is enclosed in a UL94V-0 flame-retardant epoxy resin coating and features lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor ≤0.001 at 1 kHz. Insulation resistance is ≥30 GΩ·µF at 25°C and <70% RH.
Datasheet Summary Powered by GS/AI
The 105RSB252K4R is a radial lead film capacitor for high pulse and rms current applications, with a 2500 V DC rating and operating temperature range of -40°C to +85°C. It has a capacitance of 1 µF, a maximum dv/dt of 930 V/µs, and an RMS ripple current of 25 A at 100 kHz and +25°C. The typical ESR is 4.4 mΩ at 100 kHz. The case measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a 20.3 mm lead spacing and four terminals. Constructed with metallized polypropylene film and internal series connections, it is enclosed in a UL94V-0 flame-retardant epoxy resin coating and features lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor ≤0.001 at 1 kHz. Insulation resistance is ≥30 GΩ·µF at 25°C and <70% RH.