The 104PPB102K is a metallized polypropylene film capacitor designed for high pulse current applications such as snubber circuits and SCR commutation. It has a DC voltage rating of 1000 V, a capacitance of 0.1 µF, and is mounted radially with lead spacing of 15 mm and lead diameter of 0.8 mm. The case dimensions are 18 mm x 14.5 mm x 8.5 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, and an insulation resistance of at least 100,000 MΩ at 100 VDC. The dielectric material is polypropylene with flame-retardant epoxy resin meeting UL 94V-0. Terminal leads are lead-free and tinned copper.
Power Film Dc Applications / Snubber Capacitors / Radial 6
0.1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.1µF 1000V
CAP FILM 0.1UF 10% 1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104PPB102K | 104PPB102K-ND | 2002-104PPB102K | 104PPB102K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |