The 104PPB102KG is a metallized polypropylene film capacitor for high pulse current applications, rated at 1000 V DC and 0.1 µF. It has a radial leaded construction with 22.5 mm lead spacing and 0.8 mm lead diameter, measuring 26.5 × 22 × 13 mm. Operating temperature ranges from -55°C to +105°C. Dissipation factor is below 0.001 at 10 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ·µF at 25°C. Self inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. The case is flame-retardant (UL 94V-0) with epoxy resin encapsulation. Capacitance change is less than 1% after 2000 hours at 85°C with 125% rated voltage.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.1UF 10% 1KVDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 104PPB102KG | 104PPB102KG |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1000 microF | 0.1000 microF |