The 106DCB112K4J is a metallized polypropylene film capacitor designed for DC link applications in inverters and motor controls, rated for 1100 VDC with a capacitance of 10 µF. It features a 4-lead terminal configuration, dimensions of 42.5 mm × 37 mm × 28 mm, and a maximum RMS ripple current of 8.9 A at 10 kHz and 25°C. The capacitor operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.37% at 1 kHz and 25°C, and a dielectric strength of 3 kVAC between terminals and case. It is coated in a flame-retardant plastic box with epoxy end fill (UL94V-0) and uses lead-free tinned copper leads (RoHS compliant).
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 106DCB112K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |