The 102PPB202KE is a metallized polypropylene film capacitor designed for high-voltage pulse applications such as snubber circuits. It has a rated DC voltage of 2000 VDC, a capacitance of 0.001 µF, and dimensions of 18x11x5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dielectric strength of 160% of rated VDC applied for 2 seconds at 25°C, and meets UL 94V-0 flame retardancy requirements. Its insulation resistance is specified at greater than 30000 MΩ×µF at 25°C, with a dissipation factor of less than 0.001 at 1 kHz and 25°C. Self-inductance is less than 1 nano-Henry per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 1000PF 10% 2KVDC RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 102PPB202KE | 102PPB202KE |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |