Cornell Dubilier Aluminum Electrolytic 335SVH050MCR

Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 14 mA @ 120 Hz, 105°C ESR: 70.33 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Description
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 14 mA @ 120 Hz, 105°C ESR: 70.33 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications with a capacitance of 3.3 µF, rated voltage of 50 VDC, and operating temperature range from -40°C to +105°C. It has a diameter of 4 mm and length of 5.4 mm, with an ESR of 70.33 Ω at 120 Hz and 20°C, and a maximum ripple current of 14 mA at 120 Hz and 105°C. The part meets a 2000-hour load life requirement at 105°C with rated voltage, and exhibits a capacitance tolerance of +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking applications with a capacitance of 3.3 µF, rated voltage of 50 VDC, and operating temperature range from -40°C to +105°C. It has a diameter of 4 mm and length of 5.4 mm, with an ESR of 70.33 Ω at 120 Hz and 20°C, and a maximum ripple current of 14 mA at 120 Hz and 105°C. The part meets a 2000-hour load life requirement at 105°C with rated voltage, and exhibits a capacitance tolerance of +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
335SVH050MCR
Aluminum Electrolytic 335SVH050MCR
For New Design: Yes Capacitance: 3.3 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 14 mA @ 120 Hz, 105°C ESR: 70.33 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.4mm
  • For New Design: Yes
  • Capacitance: 3.3 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 14 mA @ 120 Hz, 105°C
  • ESR: 70.33 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.4mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 335SVH050MCR - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
335SVH050MCR
Aluminum Electrolytic Capacitor 335SVH050MCR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 335SVH050MCR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
335SVH050MCR
Capacitors - Aluminum Electrolytic Capacitors 335SVH050MCR
CAP ALUM 3.3UF 20% 50V SMD

CAP ALUM 3.3UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 335SVH050MCR 335SVH050MCR 335SVH050MCR
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers