The 227SMH025MFE is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 220 µF, designed for surface mount applications. It has a maximum ESR of 1.2057 Ω at 120 Hz and 20°C, and a maximum ripple current of 320 mA at 105°C. The component measures 8 mm in diameter and 10.5 mm in length. It operates within a temperature range of -55°C to +105°C and meets a capacitance tolerance of +20%. Load life specifications include less than 25% capacitance change and less than 200% increase in dissipation factor after 1000 hours at 105°C with rated voltage. It complies with soldering heat resistance requirements, maintaining stable electrical parameters after exposure to 250°C for 30 seconds.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose Surface Mount
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 227SMH025MFE | 227SMH025MFE | 1572-227SMH025MFETR-ND | 2002-227SMH025MFE |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 220 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |