The AFK227M06D16T-F is a surface-mount aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 220 µF, operating from -55 °C to +105 °C. It has a case size of 6.3 mm diameter by 5.8 mm height and complies with AEC-Q200. It exhibits a maximum impedance of 0.360 Ω at 100 kHz and 20 °C, supports a maximum ripple current of 240 mA at 100 kHz and 105 °C, and has a load life of 2000 hours at 105 °C. Its dissipation factor at 120 Hz is 0.26, and leakage current is limited to 13.9 µA after 2 minutes.
Smt Aluminum Electroytic
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
220µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 360mOhm @ 100kHz 2000 Hrs @ 105°C
–55 °C to 105 °C, SMT Aluminum Electrolytic Capacitors - Lowest E.S.R., 105 °C 220µF 6.3V
CAP ALUM 220UF 20% 6.3V SMD
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AFK227M06D16T-F | 338-2166-6-ND | 338-2166-2-ND | 2002-AFK227M06D16T-F | AFK227M06D16T-F |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |