Cornell Dubilier Aluminum Electrolytic Capacitors 336AVD035MER

Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.03Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.03Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
336AVD035MER-ND
Aluminum Electrolytic Capacitors 336AVD035MER-ND
33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.03Ohm @ 120Hz 2000 Hrs @ 105°C

33µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.03Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 336AVD035MER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
336AVD035MER
Capacitors - Aluminum Electrolytic Capacitors 336AVD035MER
CAP ALUM 33UF 20% 35V SMD

CAP ALUM 33UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 336AVD035MER-ND 336AVD035MER
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers