Cornell Dubilier Aluminum Electrolytic 226SVH050MEL

Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 51 mA @ 120 Hz, 105°C ESR: 10.55 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Description
For New Design: Yes Capacitance: 22 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 51 mA @ 120 Hz, 105°C ESR: 10.55 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 226SVH050MEL is an aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 50 VDC, and a maximum ripple current of 51 mA at 120 Hz and 105°C. It has an ESR of 10.55 Ω at 120 Hz and 20°C, with a diameter of 6.3 mm and a length of 7.7 mm. It operates within a temperature range of -40°C to +105°C and meets a load life specification of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 226SVH050MEL is an aluminum electrolytic capacitor with a capacitance of 22 µF, a rated voltage of 50 VDC, and a maximum ripple current of 51 mA at 120 Hz and 105°C. It has an ESR of 10.55 Ω at 120 Hz and 20°C, with a diameter of 6.3 mm and a length of 7.7 mm. It operates within a temperature range of -40°C to +105°C and meets a load life specification of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 226SVH050MEL - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
226SVH050MEL
Aluminum Electrolytic 226SVH050MEL
For New Design: Yes Capacitance: 22 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 51 mA @ 120 Hz, 105°C ESR: 10.55 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7.7mm
  • For New Design: Yes
  • Capacitance: 22 µF
  • Voltage DC: 50V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 51 mA @ 120 Hz, 105°C
  • ESR: 10.55 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7.7mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 226SVH050MEL - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
226SVH050MEL
Aluminum Electrolytic Capacitor 226SVH050MEL
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 226SVH050MEL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
226SVH050MEL
Capacitors - Aluminum Electrolytic Capacitors 226SVH050MEL
CAP ALUM 22UF 20% 50V SMD

CAP ALUM 22UF 20% 50V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 226SVH050MEL 226SVH050MEL 226SVH050MEL
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334LC3700K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C502U063AA0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers