The 947C701K801CCMS is a polypropylene DC link capacitor for inverter applications, designed to handle high ripple current and low ESR. It has a capacitance of 700 µF, a rated voltage of 800 Vdc, a diameter of 90 mm, a height of 145 mm, and terminal spacing of 45.0 mm. The capacitor features a threaded M8 stud termination, an aluminum case with a black PVC sleeve, and is filled with dry resin rated UL94V-0. It supports a maximum RMS current of 63 A, an ESR of 2.7 mΩ, and an ESL of 49 nH. The operating temperature range is -40 °C to 85 °C, with a thermal resistance of 2.0 °C/W for case-to-ambient. It meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C701K801CCMS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |