The 105PPS850K is an axial lead film capacitor for high dv/dt applications such as inverters, converters, and switching power supplies, with a rated DC voltage of 850 V. It has a capacitance of 1.0 µF, a maximum RMS ripple current of 13 A at 70°C, and an ESR of 3.3 mΩ at 100 kHz and 25°C. The capacitor measures 26 mm in diameter and 34 mm in length. It uses a metallized polypropylene film construction with flame-retardant polyester tape and epoxy resin end fill. The operating temperature range is -40°C to +85°C, with a insulation resistance of 30,000 MΩ×µF at 25°C and 100 VDC applied. The capacitor has a dissipative factor of 0.05% at 1 kHz and 25°C, and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |