The 947C411K801CAIS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 410 µF, rated for 800 Vdc, and a maximum RMS current of 65 A. It features a cylindrical aluminum case with a black PVC sleeve, measures 90 mm in diameter and 97 mm in height, and uses an M6 threaded insert terminal. The capacitor has a low ESR of 1.9 mΩ, low ESL of 33 nH, and operates within an ambient temperature range of -40 °C to 85 °C. It meets IEC 61071 and IEC 61881 standards and has a life expectancy of 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C411K801CAIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |