Cornell Dubilier Film Paper Film Capacitors 104M06QC22

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104M06QC22 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and related circuits. It combines a 0.1 µF capacitor with a 22 ohm carbon composition resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The device measures 27.4 mm in length, 9.9 mm in width, and 16.7 mm in height, with a lead spacing of 20.8 mm. It operates from -55 °C to +85 °C at full rated voltage, with capacitance tolerance of ±20% and resistor tolerance of ±10%. The component is coated with flame-retardant epoxy and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. It is halogen-free for date codes 1807 and after.

Datasheet Summary
Powered by GS/AI

The 104M06QC22 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and related circuits. It combines a 0.1 µF capacitor with a 22 ohm carbon composition resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The device measures 27.4 mm in length, 9.9 mm in width, and 16.7 mm in height, with a lead spacing of 20.8 mm. It operates from -55 °C to +85 °C at full rated voltage, with capacitance tolerance of ±20% and resistor tolerance of ±10%. The component is coated with flame-retardant epoxy and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. It is halogen-free for date codes 1807 and after.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104M06QC22
Film Paper Film Capacitors 104M06QC22
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors - 2002-104M06QC22 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-104M06QC22
Film Capacitors 2002-104M06QC22
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V

(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V

Supplier's Site Datasheet
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
CORNELL DUBILIER Components 104M06QC22

CORNELL DUBILIER Components 104M06QC22

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 104M06QC22 2002-104M06QC22
Product Name Film Paper Film Capacitors Film Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details