The 947C321K102BBHS is a polypropylene DC link capacitor designed for high-current inverter applications, with a capacitance of 320 µF, rated for 1000 Vdc, and a maximum RMS current of 53 A. It has a diameter of 85 mm, height of 120 mm, and terminal spacing of 31.7 mm. The capacitor features a dry, resin-filled construction with an aluminum case and black PVC sleeve, meets IEC 61071 and IEC 61881 standards, and operates from -40 °C to 85 °C. Terminal mounting is threaded M8 stud and the included lock washer and hex nut are specified. The ESR is 3.1 mΩ, ESL is 41 nH, and thermal resistance is 2.3 °C/W (case-to-ambient) with a mass of 0.8 kg.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C321K102BBHS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |