Cornell DubilierFilm Paper Film Capacitors104PSB700K2G
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1200
ESR: 13.3 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 nF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1200
ESR: 13.3 mΩ
RMS Current: —
Length: 27mm
Height: 16mm
Thickness: 7mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 104PSB700K2G is a radial lead film capacitor for high pulse current applications such as switching power supplies. It has a capacitance of 0.1 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 1200 V/µs. The ESR is 13.3 mΩ at 100 kHz and 25°C, with an RMS ripple current of 4 A at 70°C. Dimensions are 26.5 mm × 16 mm × 7 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Capacitance tolerance is ±10%. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 104PSB700K2G is a radial lead film capacitor for high pulse current applications such as switching power supplies. It has a capacitance of 0.1 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 1200 V/µs. The ESR is 13.3 mΩ at 100 kHz and 25°C, with an RMS ripple current of 4 A at 70°C. Dimensions are 26.5 mm × 16 mm × 7 mm, with 22.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film with flame-retardant epoxy coating (UL94V-0) and lead-free tinned copper leads. Operating temperature is -40°C to +100°C. Capacitance tolerance is ±10%. Dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. Life expectancy is 100,000 hours at WVDC.