The 947C121K132CTIS is a polypropylene DC link capacitor designed for high-current inverter applications such as wind, solar, and fuel cell systems. It has a capacitance of 120 µF, a rated voltage of 1300 Vdc, and operates within a temperature range of -40 °C to 85 °C. The capacitor features a 90 mm diameter, 85 mm height, and M5 threaded terminals with a 45.0 mm lead spacing. It is constructed with an aluminum case, a black PVC sleeve, and dry resin filling rated UL94V-0. The part meets IEC 61071 and IEC 61881 standards, with a maximum RMS current of 49 A at 1-20 kHz, an ESR of 2.9 mΩ, and an ESL of 29 nH. Its thermal resistance is 2.9 °C/W core-to-case and 3.1 °C/W case-to-ambient under still air. The device is rated for 5000 hours of life at 85 °C and 200,000 hours at 60 °C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 947C121K132CTIS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |