Cornell Dubilier Film Paper Film Capacitors 104MWR100K

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 14.15 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 14.15 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104MWR100K is a metallized polyester axial lead capacitor designed for general-purpose bypass, coupling, and blocking applications. It has a capacitance of 0.1 µF, a DC voltage rating of 100 V, and an AC voltage rating of 63 V. The capacitor measures 6 mm in diameter and 11.5 mm in length, with 0.6 mm lead diameter. It operates over a temperature range of -40°C to +105°C, has a capacitance tolerance of ±10%, and a dissipation factor of 1.50% at 1 kHz and 25°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills. Insulation resistance is 15000 MΩ at 25°C for capacitances ≤0.33 µF. Self-inductance is less than 1 nH per mm of body and lead length. Lead terminals are lead-free tinned.

Datasheet Summary
Powered by GS/AI

The 104MWR100K is a metallized polyester axial lead capacitor designed for general-purpose bypass, coupling, and blocking applications. It has a capacitance of 0.1 µF, a DC voltage rating of 100 V, and an AC voltage rating of 63 V. The capacitor measures 6 mm in diameter and 11.5 mm in length, with 0.6 mm lead diameter. It operates over a temperature range of -40°C to +105°C, has a capacitance tolerance of ±10%, and a dissipation factor of 1.50% at 1 kHz and 25°C. The dielectric is polyester with flame-retardant polyester tape wrap and epoxy resin end fills. Insulation resistance is 15000 MΩ at 25°C for capacitances ≤0.33 µF. Self-inductance is less than 1 nH per mm of body and lead length. Lead terminals are lead-free tinned.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104MWR100K
Film Paper Film Capacitors 104MWR100K
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 14.15 Ω Diameter: 6mm Length: 11.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: 14.15 Ω
  • Diameter: 6mm
  • Length: 11.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-104MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-104MWR100K
Film Capacitors 2002-104MWR100K
Metallized Polyester Film Capacitors 0.1µF 100V

Metallized Polyester Film Capacitors 0.1µF 100V

Supplier's Site Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
62-104MWR100K
0.1uF 100V Capacitor 62-104MWR100K
Film Capacitors 0.1uF 100V 10% Product overview: 104MWR100K from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-104MWR100K can be used for catalog matching and distributor lookup.

Film Capacitors 0.1uF 100V 10% Product overview: 104MWR100K from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-104MWR100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 1572-1261-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1261-ND
Film Capacitors 1572-1261-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 104MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
104MWR100K
Capacitors - Film Capacitors 104MWR100K
CAP FILM 0.1UF 10% 100VDC AXIAL

CAP FILM 0.1UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 104MWR100K 2002-104MWR100K 62-104MWR100K 1572-1261-ND 104MWR100K
Product Name Film Paper Film Capacitors Film Capacitors 0.1uF 100V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details