Cornell Dubilier Film Paper Film Capacitors 106MWR100K

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 177 mΩ Diameter: 18mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 177 mΩ Diameter: 18mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106MWR100K is a metallized polyester axial lead film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 10 µF and a tolerance of ±10%. It has a diameter of 18 mm and a length of 34 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and it features flame-retardant polyester tape wrap with epoxy resin end fills compliant with UL94V0. The dielectric is polyester, and leads are lead-free tinned. The dv/dt rating is 2 V/µs, and insulation resistance is 15000 MΩ·µF at 25°C. Load life and damp heat tests confirm stability under rated conditions, with a self-inductance of less than 1 nH per mm of body and lead length.

Datasheet Summary
Powered by GS/AI

The 106MWR100K is a metallized polyester axial lead film capacitor rated for 100 VDC and 63 VAC, with a capacitance of 10 µF and a tolerance of ±10%. It has a diameter of 18 mm and a length of 34 mm, with 0.8 mm lead diameter. The operating temperature range is -40°C to +105°C, and it features flame-retardant polyester tape wrap with epoxy resin end fills compliant with UL94V0. The dielectric is polyester, and leads are lead-free tinned. The dv/dt rating is 2 V/µs, and insulation resistance is 15000 MΩ·µF at 25°C. Load life and damp heat tests confirm stability under rated conditions, with a self-inductance of less than 1 nH per mm of body and lead length.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106MWR100K
Film Paper Film Capacitors 106MWR100K
For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2 RMS Current: — ESR: 177 mΩ Diameter: 18mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2
  • RMS Current: —
  • ESR: 177 mΩ
  • Diameter: 18mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-106MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-106MWR100K
Film Capacitors 2002-106MWR100K
Metallized Polyester Film Capacitors 106µF 100V

Metallized Polyester Film Capacitors 106µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1031-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1031-ND
Film Capacitors 1572-1031-ND
10µF Film Capacitor 63V 100V Polyester, Metallized Axial

10µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 106MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
106MWR100K
Capacitors - Film Capacitors 106MWR100K
CAP FILM 10UF 10% 100VDC AXIAL

CAP FILM 10UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 106MWR100K 2002-106MWR100K 1572-1031-ND 106MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 10 microF 106 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers