The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to +105 °C. It has a rated voltage of 10 Vdc, a capacitance of 260,000 µF, and a maximum ESR of 5.5 mΩ at 120 Hz. The part features a stud mount with a 10-32 thread, an overall diameter of 2.000 inches, and a length of 4.625 inches. It supports a ripple current of 33.5 A at 85 °C and maintains ≥90% capacitance at -40 °C. The capacitor has a 5,000-hour load life at 105 °C and includes thermal-conductive case construction for consistent heat dissipation in all orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C264U010BD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |