The 941C16P22K-F is a polypropylene film capacitor designed for pulse and snubber applications, featuring high dV/dt capability, low ESR, and self-healing properties. It has a capacitance of 0.22 µF, a rated voltage of 1600 Vdc, and a tolerance of ±10%. The part measures 21.5 mm in width, 27.8 mm in length, and 34.0 mm in lead spacing, with a termination of tinned copper wire. It operates from -55 °C to 105 °C, with derated voltage above 85 °C. The capacitor exhibits a dV/dt rating of 1427 V/µs, a peak current of 314 A, and an RMS current of 10.3 A at 100 kHz. It is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill, and complies with RoHS requirements.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 941C16P22K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |